Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Spring Loaded Pin |
---|---|
Centreline Spacing | - |
Connector Tip Style | Point |
Current Rating | 2A |
Overall Length | 3.5mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
POGO PIN SMT 1.5X3.5MM T&R | TTI Europe |
Spring Loaded Contact, Pin, 3.5Mm, Smt | Newark Electronics |
SPRING LOADED CONTACT, PIN, 3.5MM, SMT | element14 |
Contact PIN Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a P70-1000045R?
Additional datasheets, footprints and schematics for P70-1000045R are listed on our Part Details page. You can also find images and similar parts to P70-1000045R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P70-1000045R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P70-1000045R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P70-1000045R fall under?
The P70-1000045R is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to P70-1000045R when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P70-1000045R you can contact the distributor directly for product support, shipping queries etc.
Is the P70-1000045R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P70-1000045R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for P70-1000045R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P70-1000045R often in real-time on the comparison pages.
What if I can't find stock of P70-1000045R?
You can fill out our help required form which you can use to request a quote for P70-1000045R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.