Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Peak Surge Current | 72kA |
Energy Rating | 1080J |
RoHS Compliant | Yes |
Apc Essential 6-Outlet Surgearrest Wall Tap With Dual Usb Ports | Newark Electronics |
Where can I find additional details, specifications and documents for a P6WU2?
Additional datasheets, footprints and schematics for P6WU2 are listed on our Part Details page. You can also find images and similar parts to P6WU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6WU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6WU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6WU2 fall under?
The P6WU2 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to P6WU2 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6WU2 you can contact the distributor directly for product support, shipping queries etc.
Is the P6WU2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P6WU2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for P6WU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6WU2 often in real-time on the comparison pages.
What if I can't find stock of P6WU2?
You can fill out our help required form which you can use to request a quote for P6WU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.