Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Cable Length | 4ft |
Energy Rating | 540J |
RoHS Compliant | Yes |
Apc Essential 6-Outlet Surgearrest Strip (Metal) | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Snap close conduit clip for 3/8" conduit with 1/4 non-threaded mounting hole | Panduit P6M | RS Americas |
Conduit Fittings & Accessories Snap close conduit clip for 3/8conduit | Sager |
Where can I find additional details, specifications and documents for a P6M?
Additional datasheets, footprints and schematics for P6M are listed on our Part Details page. You can also find images and similar parts to P6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6M fall under?
The P6M is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to P6M when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6M you can contact the distributor directly for product support, shipping queries etc.
Is the P6M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P6M have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for P6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6M often in real-time on the comparison pages.
What if I can't find stock of P6M?
You can fill out our help required form which you can use to request a quote for P6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.