Status: | Unknown |
---|---|
Series: | P6KE4 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now |
Product Range | P6KE4 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.7V |
Breakdown Voltage Max | 49.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Peak Pulse Current Ippm | 9.3A |
Power Dissipation Pd | 600W |
DIODE, TVS, BIDIR, 600W, 40V, DO-204AC | Farnell |
Where can I find additional details, specifications and documents for a P6KE47CARL?
Additional datasheets, footprints and schematics for P6KE47CARL are listed on our Part Details page. You can also find images and similar parts to P6KE47CARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE47CARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE47CARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE47CARL fall under?
The P6KE47CARL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6KE47CARL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE47CARL you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE47CARL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6KE47CARL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for P6KE47CARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE47CARL often in real-time on the comparison pages.
What if I can't find stock of P6KE47CARL?
You can fill out our help required form which you can use to request a quote for P6KE47CARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.