Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 192VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 16A |
Isolation Transformer Primary Voltages | 1 x 230V, 2 x 115V |
Output Current | 16A |
Supply Voltage | 230V |
RoHS Compliant | Yes |
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 12/24VAC, UL | Stancor P-6379 | RS Americas |
Where can I find additional details, specifications and documents for a P-6379?
Additional datasheets, footprints and schematics for P-6379 are listed on our Part Details page. You can also find images and similar parts to P-6379 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-6379 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-6379 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-6379 fall under?
The P-6379 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to P-6379 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-6379 you can contact the distributor directly for product support, shipping queries etc.
Is the P-6379 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-6379 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for P-6379.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-6379 often in real-time on the comparison pages.
What if I can't find stock of P-6379?
You can fill out our help required form which you can use to request a quote for P-6379 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.