P-6378 Isolation Transformers by Stancor Electronics

POWER TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.40

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$75.05
63
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.40
63
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 96VA
Secondary Voltages 2 x 12V
Current Rating 8A
Isolation Transformer Primary Voltages 1 x 230V, 2 x 115V
External Depth 3.25"
External Height 3.5"
Weight 4.2lb
RoHS Compliant Yes

Alternative Descriptions

TRANSFORMER | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-6378?

Additional datasheets, footprints and schematics for P-6378 are listed on our Part Details page. You can also find images and similar parts to P-6378 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-6378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-6378 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-6378 fall under?

The P-6378 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to P-6378 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-6378 you can contact the distributor directly for product support, shipping queries etc.

Is the P-6378 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P-6378 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Relay Specialties have stock available or on a lead time for P-6378.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-6378 often in real-time on the comparison pages.

What if I can't find stock of P-6378?

You can fill out our help required form which you can use to request a quote for P-6378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay