Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$755.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$891.07
|
43
in stock
|
Buy Now | |
element14
from US$823.88
|
55
in stock
|
Buy Now | |
TestEquity
from US$891.07
|
37
in stock
|
Buy Now | |
Farnell
from US$850.38
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$755.00
|
26
in stock
|
Buy Now | |
RS Americas
from US$755.00
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$891.07
|
-
|
Buy Now | |
Distrelec
from US$851.44
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Tektronix DPO MDO MSO TDS Series Oscilloscopes |
Product Range | - |
Accessory Type | 500MHz Passive Probes |
Test Probe Functions | Passive |
Test Probe Type | Various |
PROBE, PASSIVE, 500MHZ | element14 |
P6139B Probe for Tektronix Oscilloscope | RS |
Probe, Passive, Voltage, 500Mhz, 10:1 | Newark Electronics |
Probe 10X 500 MHz Passive VOltage Probe Covered BNC, P6 Series | Tektronix P6139B | RS Americas |
Tektronix P6139B Oscilloscope Probe 500 MHz 10:1 300V | Rapid Electronics |
Tektronix Probe, 50MHz, 300V | Distrelec |
Where can I find additional details, specifications and documents for a P6139B?
Additional datasheets, footprints and schematics for P6139B are listed on our Part Details page. You can also find images and similar parts to P6139B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6139B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6139B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6139B fall under?
The P6139B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to P6139B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6139B you can contact the distributor directly for product support, shipping queries etc.
Is the P6139B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6139B have stock available?
Authorised distributors including element14, RS, TestEquity, Farnell and Newark Electronics have stock available or on a lead time for P6139B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6139B often in real-time on the comparison pages.
What if I can't find stock of P6139B?
You can fill out our help required form which you can use to request a quote for P6139B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.