Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 10.6A |
Current Range Min | - |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Test Probe Functions | Current |
Test Probe Type | Clamp |
PROBE, AC CURRENT, 15A, 60MHZ | element14 |
Where can I find additional details, specifications and documents for a P6021?
Additional datasheets, footprints and schematics for P6021 are listed on our Part Details page. You can also find images and similar parts to P6021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6021 fall under?
The P6021 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P6021 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6021 you can contact the distributor directly for product support, shipping queries etc.
Is the P6021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6021 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for P6021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6021 often in real-time on the comparison pages.
What if I can't find stock of P6021?
You can fill out our help required form which you can use to request a quote for P6021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.