Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Connector Type | Modular Patch Panel |
---|---|
No. of Ports | 12Ports |
LAN Category | Cat5e |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a P5E12BF?
Additional datasheets, footprints and schematics for P5E12BF are listed on our Part Details page. You can also find images and similar parts to P5E12BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5E12BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5E12BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5E12BF fall under?
The P5E12BF is listed under Connectors > Patch Panels.
Can I view similar or alternative parts?
You can view similar parts to P5E12BF when available in the Patch Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5E12BF you can contact the distributor directly for product support, shipping queries etc.
Is the P5E12BF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P5E12BF have stock available?
Authorised distributors including Sager have stock available or on a lead time for P5E12BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5E12BF often in real-time on the comparison pages.
What if I can't find stock of P5E12BF?
You can fill out our help required form which you can use to request a quote for P5E12BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.