Status: | Unknown |
---|---|
Series: | P5-D Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 10A |
Switch Terminals | Quick Connect Solder |
Product Range | P5-D Series |
SVHC | No SVHC (20-Jun-2016) |
Actuation Type | Dome |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Current AC Max | 10A |
External Depth | 14.5mm |
External Diameter | 26.6mm |
External Length / Height | 35.8mm |
IP / NEMA Rating | IP64 |
IP Rating | IP64 IP68 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
SWITCH, SPNO, SPNC, BLACK | Farnell |
Where can I find additional details, specifications and documents for a P5D213222?
Additional datasheets, footprints and schematics for P5D213222 are listed on our Part Details page. You can also find images and similar parts to P5D213222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5D213222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5D213222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5D213222 fall under?
The P5D213222 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P5D213222 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5D213222 you can contact the distributor directly for product support, shipping queries etc.
Is the P5D213222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P5D213222 have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for P5D213222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5D213222 often in real-time on the comparison pages.
What if I can't find stock of P5D213222?
You can fill out our help required form which you can use to request a quote for P5D213222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.