Status: | Unknown |
---|---|
Series: | 2700G Series |
RoHS: | Unknown |
Accessory Type | Hydraulic Comparison Pump |
---|---|
For Use With | Fluke 2700G Series Reference Pressure Gauges |
Product Range | 2700G Series |
Features | EP Seals, 0 to 20000 psi (140 MPa) |
RoHS Compliant | NA |
Hydraulic Comparison Pump, Fluke 2700G Calibrator | Newark Electronics |
Hydraulic Pressure Comparator, Ethylene Propylene Seals, 140 Mpa (20,000 psi) | Fluke P5515-140M-EP | RS Americas |
Where can I find additional details, specifications and documents for a P5515-140M-EP?
Additional datasheets, footprints and schematics for P5515-140M-EP are listed on our Part Details page. You can also find images and similar parts to P5515-140M-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5515-140M-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5515-140M-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5515-140M-EP fall under?
The P5515-140M-EP is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to P5515-140M-EP when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5515-140M-EP you can contact the distributor directly for product support, shipping queries etc.
Is the P5515-140M-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P5515-140M-EP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for P5515-140M-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5515-140M-EP often in real-time on the comparison pages.
What if I can't find stock of P5515-140M-EP?
You can fill out our help required form which you can use to request a quote for P5515-140M-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.