Status: | Unknown |
---|---|
Series: | 2700G Series |
RoHS: | Unknown |
Accessory Type | Pneumatic Comparator |
---|---|
For Use With | Fluke 2700G Series Reference Pressure Gauges |
Product Range | 2700G Series |
Features | 0 to 3000 psi (20 MPa) |
RoHS Compliant | NA |
Pneumatic Test Pump, Fluke 2700G Calibrator | Newark Electronics |
Pneumatic Pressure Comparator, 20 Mpa (3000 psi), P5500 Series | Fluke P5513-20M | RS Americas |
Where can I find additional details, specifications and documents for a P5513-20M?
Additional datasheets, footprints and schematics for P5513-20M are listed on our Part Details page. You can also find images and similar parts to P5513-20M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5513-20M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5513-20M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5513-20M fall under?
The P5513-20M is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to P5513-20M when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5513-20M you can contact the distributor directly for product support, shipping queries etc.
Is the P5513-20M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P5513-20M have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for P5513-20M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5513-20M often in real-time on the comparison pages.
What if I can't find stock of P5513-20M?
You can fill out our help required form which you can use to request a quote for P5513-20M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.