Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HD-15 Plug |
---|---|
Connector Type B | HD-15 Receptacle |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Product Range | - |
Cable, Hd15 Plug-Hd15 Receptacle, 6Ft, Black | Newark Electronics |
Tripp Lite 6ft SVGA / VGA Monitor Extension Gold Cable RGB Coax HD15 M/F 6' | Tripp Lite P500-006 | RS Americas |
CABLE, HD15 PLUG-HD15 RECEPTACLE, 6FT, BLACK | element14 |
6FT VGA COAX MONITOR EXTENSION CABLE HIGH RES HD15 M/F 6' | Avnet America |
Where can I find additional details, specifications and documents for a P500-006?
Additional datasheets, footprints and schematics for P500-006 are listed on our Part Details page. You can also find images and similar parts to P500-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P500-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P500-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P500-006 fall under?
The P500-006 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to P500-006 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P500-006 you can contact the distributor directly for product support, shipping queries etc.
Is the P500-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P500-006 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for P500-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P500-006 often in real-time on the comparison pages.
What if I can't find stock of P500-006?
You can fill out our help required form which you can use to request a quote for P500-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.