Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Suppressor Type | High Speed Surge Protector IC |
---|---|
No. of Poles | 2 Pole |
Continuing Operating Voltage Max | 28VAC |
Suppressor Mounting | PCB - Surface Mount |
Output Current | 480mA |
RoHS Compliant | Yes |
Surge Protector, 2Pole, 28Vac Rohs Compliant: Yes |Bourns P40-G240-WH | Newark Electronics |
SURGE PROTECTOR, 2POLE, 28VAC | element14 |
Circuit Protection High Speed Surge Protection Component | Avnet America |
A Dual bi-directional, 40V, 240mA, 6 pin DFN packaged TBU | Bourns P40-G240-WH | RS Americas |
240MA 40V DUAL BIDIRECTIONAL | TTI Europe |
Where can I find additional details, specifications and documents for a P40-G240-WH?
Additional datasheets, footprints and schematics for P40-G240-WH are listed on our Part Details page. You can also find images and similar parts to P40-G240-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P40-G240-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P40-G240-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P40-G240-WH fall under?
The P40-G240-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to P40-G240-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P40-G240-WH you can contact the distributor directly for product support, shipping queries etc.
Is the P40-G240-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P40-G240-WH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for P40-G240-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P40-G240-WH often in real-time on the comparison pages.
What if I can't find stock of P40-G240-WH?
You can fill out our help required form which you can use to request a quote for P40-G240-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.