Status: | Unknown |
---|---|
Series: | P3-D Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 15A |
Switch Terminals | Quick Connect Solder |
Product Range | P3-D Series |
SVHC | No SVHC (20-Jun-2016) |
Actuation Type | Dome |
Actuator / Cap Colour | Red |
Colour | Red |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage AC Min | 5A |
Contact Current AC Max | 15A |
External Depth | 14.5mm |
External Diameter | 26.6mm |
External Length / Height | 35.8mm |
IP Rating | IP64 IP68 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
SWITCH, SPNO, SPNC, RED | Farnell |
Where can I find additional details, specifications and documents for a P3D116121?
Additional datasheets, footprints and schematics for P3D116121 are listed on our Part Details page. You can also find images and similar parts to P3D116121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3D116121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3D116121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3D116121 fall under?
The P3D116121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P3D116121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3D116121 you can contact the distributor directly for product support, shipping queries etc.
Is the P3D116121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P3D116121 have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for P3D116121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3D116121 often in real-time on the comparison pages.
What if I can't find stock of P3D116121?
You can fill out our help required form which you can use to request a quote for P3D116121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.