Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Type | P |
---|---|
Core Size | P36 |
Core Material Grade | 3H1 |
For Use With | - |
Effective Magnetic Path Length | 53.2mm |
Ae Effective Cross Section Area | 202mm² |
Inductance Factor Al | 1µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3H1 |
Where can I find additional details, specifications and documents for a P36/22-3H1-A1000/N?
Additional datasheets, footprints and schematics for P36/22-3H1-A1000/N are listed on our Part Details page. You can also find images and similar parts to P36/22-3H1-A1000/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P36/22-3H1-A1000/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P36/22-3H1-A1000/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P36/22-3H1-A1000/N fall under?
The P36/22-3H1-A1000/N is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to P36/22-3H1-A1000/N when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P36/22-3H1-A1000/N you can contact the distributor directly for product support, shipping queries etc.
Is the P36/22-3H1-A1000/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P36/22-3H1-A1000/N have stock available?
There is no stock from authorised distributors for P36/22-3H1-A1000/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P36/22-3H1-A1000/N often in real-time on the comparison pages.
What if I can't find stock of P36/22-3H1-A1000/N?
You can fill out our help required form which you can use to request a quote for P36/22-3H1-A1000/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.