Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$214.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$214.52
|
No stock
|
Buy Now |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5hp |
Switching Current AC1 | 40A |
RoHS Compliant | Yes |
Contactor, 3Pst-No, 12Vdc, 30A, Bracket | Newark Electronics |
Where can I find additional details, specifications and documents for a P30P42D12P1-12?
Additional datasheets, footprints and schematics for P30P42D12P1-12 are listed on our Part Details page. You can also find images and similar parts to P30P42D12P1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P30P42D12P1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P30P42D12P1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P30P42D12P1-12 fall under?
The P30P42D12P1-12 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to P30P42D12P1-12 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P30P42D12P1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the P30P42D12P1-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P30P42D12P1-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P30P42D12P1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P30P42D12P1-12 often in real-time on the comparison pages.
What if I can't find stock of P30P42D12P1-12?
You can fill out our help required form which you can use to request a quote for P30P42D12P1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.