Status: | Unknown |
---|---|
Series: | 300 Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | 300 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Plug & Socket Connector, Plug, 4 Position | Newark Electronics |
Connector JONES PLUG W/LOCKS CABLE CLAMP TOP SOLDER EYELETS POLARIZED 4 CONTACT | Cinch P304HCCTL | RS Americas |
Where can I find additional details, specifications and documents for a P-304H-CCTL?
Additional datasheets, footprints and schematics for P-304H-CCTL are listed on our Part Details page. You can also find images and similar parts to P-304H-CCTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-304H-CCTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-304H-CCTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-304H-CCTL fall under?
The P-304H-CCTL is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to P-304H-CCTL when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-304H-CCTL you can contact the distributor directly for product support, shipping queries etc.
Is the P-304H-CCTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-304H-CCTL have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for P-304H-CCTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-304H-CCTL often in real-time on the comparison pages.
What if I can't find stock of P-304H-CCTL?
You can fill out our help required form which you can use to request a quote for P-304H-CCTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.