Status: | Unknown |
---|---|
Series: | 300 Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | 300 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Connector JONES PLUG WITH CABLE CLAMP TOP SOLDER EYELETS POLARIZED 4 CONTACT | Cinch P304HCCT | RS Americas |
Rack And Panel Connector, 4 Contact(S), Male, Solder Terminal, Plug |Cinch Connectivity Solutions P-304H-CCT | Newark Electronics |
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITIO | element14 |
Where can I find additional details, specifications and documents for a P-304H-CCT?
Additional datasheets, footprints and schematics for P-304H-CCT are listed on our Part Details page. You can also find images and similar parts to P-304H-CCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-304H-CCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-304H-CCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-304H-CCT fall under?
The P-304H-CCT is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to P-304H-CCT when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-304H-CCT you can contact the distributor directly for product support, shipping queries etc.
Is the P-304H-CCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-304H-CCT have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for P-304H-CCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-304H-CCT often in real-time on the comparison pages.
What if I can't find stock of P-304H-CCT?
You can fill out our help required form which you can use to request a quote for P-304H-CCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.