Status: | Unknown |
---|---|
Series: | 300 Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | 300 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Connector JONES PLUG W/ANGLE BRACKETS SOLDER EYELETS POLARIZED 4 CONTACT | Cinch P304HAB | RS Americas |
Rack And Panel Connector, 4 Contact(S), Male, Solder Terminal, Plug |Cinch Connectivity Solutions P-304H-AB | Newark Electronics |
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION | element14 |
Where can I find additional details, specifications and documents for a P-304H-AB?
Additional datasheets, footprints and schematics for P-304H-AB are listed on our Part Details page. You can also find images and similar parts to P-304H-AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-304H-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-304H-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-304H-AB fall under?
The P-304H-AB is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to P-304H-AB when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-304H-AB you can contact the distributor directly for product support, shipping queries etc.
Is the P-304H-AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-304H-AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for P-304H-AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-304H-AB often in real-time on the comparison pages.
What if I can't find stock of P-304H-AB?
You can fill out our help required form which you can use to request a quote for P-304H-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.