Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Modular Connector Type | RJ50 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ48 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 35mohm |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Current Rating | 2A |
Gender | Plug |
Insulation Resistance | 500Mohm |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Working Voltage | 250V |
Connector, Plug, Rj48, Unshielded, 10 Position | Newark Electronics |
CONNECTOR, PLUG, RJ48, UNSHIELDED, 10WAY | element14 |
AWG max.: 26 | Conrad |
Plug | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a P 303?
Additional datasheets, footprints and schematics for P 303 are listed on our Part Details page. You can also find images and similar parts to P 303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P 303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P 303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P 303 fall under?
The P 303 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to P 303 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P 303 you can contact the distributor directly for product support, shipping queries etc.
Is the P 303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P 303 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for P 303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P 303 often in real-time on the comparison pages.
What if I can't find stock of P 303?
You can fill out our help required form which you can use to request a quote for P 303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.