Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Pitch Spacing | 3.96mm |
Gender | Plug |
Contact Gender | Pin |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Connector, Rectangular, Plug, 2 Position, Cable | Newark Electronics |
Conn, Rect, Jones, Cable Plug,2 Cont, Solder,300 Series, Polarized, Straight, Black | Cinch P302HCCTL | RS Americas |
Where can I find additional details, specifications and documents for a P-302H-CCT-L?
Additional datasheets, footprints and schematics for P-302H-CCT-L are listed on our Part Details page. You can also find images and similar parts to P-302H-CCT-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-302H-CCT-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-302H-CCT-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-302H-CCT-L fall under?
The P-302H-CCT-L is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to P-302H-CCT-L when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-302H-CCT-L you can contact the distributor directly for product support, shipping queries etc.
Is the P-302H-CCT-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-302H-CCT-L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for P-302H-CCT-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-302H-CCT-L often in real-time on the comparison pages.
What if I can't find stock of P-302H-CCT-L?
You can fill out our help required form which you can use to request a quote for P-302H-CCT-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.