Status: | Unknown |
---|---|
Series: | P27 Series |
RoHS: | Unknown |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Quick Connect |
Product Range | P27 Series |
Switch, Pushbutton, Spst, 6A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 6A, 250V | element14 |
Pushbutton Switch, SPST, OFF-ON, Button, Red, 6A, 125VAC, QC Tab, P27 Series | Carling Technologies P27B-RD | RS Americas |
Pushbutton Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a P27B-RD?
Additional datasheets, footprints and schematics for P27B-RD are listed on our Part Details page. You can also find images and similar parts to P27B-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P27B-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P27B-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P27B-RD fall under?
The P27B-RD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P27B-RD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P27B-RD you can contact the distributor directly for product support, shipping queries etc.
Is the P27B-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P27B-RD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for P27B-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P27B-RD often in real-time on the comparison pages.
What if I can't find stock of P27B-RD?
You can fill out our help required form which you can use to request a quote for P27B-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.