Status: | Unknown |
---|---|
Series: | P27 Series |
RoHS: | Compliant |
Prices starting from US$3.79
Product Range | P27 Series |
---|---|
Panel Cutout Diameter | 12.7mm |
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Black |
RoHS Compliant | Yes |
Pushbutton Switch, SP NO, Momentary, 6A 125VAC, Solder, P27 Series | Carling Technologies P27A-BL | RS Americas |
Pushbutton Switch | Relay Specialties |
Pb Switch, Spst, 6A, 125Vac, Lolder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a P27A-BL?
Additional datasheets, footprints and schematics for P27A-BL are listed on our Part Details page. You can also find images and similar parts to P27A-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P27A-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P27A-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P27A-BL fall under?
The P27A-BL is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to P27A-BL when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P27A-BL you can contact the distributor directly for product support, shipping queries etc.
Is the P27A-BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P27A-BL have stock available?
Authorised distributors including RS Americas, Relay Specialties, Farnell, Newark Electronics and element14 have stock available or on a lead time for P27A-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P27A-BL often in real-time on the comparison pages.
What if I can't find stock of P27A-BL?
You can fill out our help required form which you can use to request a quote for P27A-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.