Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | Modified |
Outside Diameter Min | 0.023" |
Outside Diameter Max | 0.038" |
Wire Size AWG Min | - |
Wire Size AWG Max | 26AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diagonal Length Min | 0.58mm |
Terminal Diagonal Max | 0.96mm |
Wire Diameter | 0.4mm |
Wire Wrap Sleeve, Regular, 26Awg | Newark Electronics |
WIRE WRAP SLEEVE, REGULAR, 26AWG | element14 |
Where can I find additional details, specifications and documents for a P26LN?
Additional datasheets, footprints and schematics for P26LN are listed on our Part Details page. You can also find images and similar parts to P26LN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P26LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P26LN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P26LN fall under?
The P26LN is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to P26LN when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P26LN you can contact the distributor directly for product support, shipping queries etc.
Is the P26LN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P26LN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for P26LN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P26LN often in real-time on the comparison pages.
What if I can't find stock of P26LN?
You can fill out our help required form which you can use to request a quote for P26LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.