Status: | Unknown |
---|---|
Series: | P26 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | P26 Series |
Switch, Pushbutton, SP NO, Momentary, 6A 125VAC, Solder terminals, Mtl button | Carling Technologies P26A-1D-RND MTL | RS Americas |
Switch, Pushbutton, Spst, 6A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 6A, 250V | element14 |
Pushbutton Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a P26A-1D-RND-MTL?
Additional datasheets, footprints and schematics for P26A-1D-RND-MTL are listed on our Part Details page. You can also find images and similar parts to P26A-1D-RND-MTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P26A-1D-RND-MTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P26A-1D-RND-MTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P26A-1D-RND-MTL fall under?
The P26A-1D-RND-MTL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P26A-1D-RND-MTL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P26A-1D-RND-MTL you can contact the distributor directly for product support, shipping queries etc.
Is the P26A-1D-RND-MTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P26A-1D-RND-MTL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for P26A-1D-RND-MTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P26A-1D-RND-MTL often in real-time on the comparison pages.
What if I can't find stock of P26A-1D-RND-MTL?
You can fill out our help required form which you can use to request a quote for P26A-1D-RND-MTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.