Status: | Unknown |
---|---|
Series: | P26 Series |
RoHS: | Compliant |
No distributors results available
Product Range | P26 Series |
---|---|
Panel Cutout Diameter | 12.7mm |
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P26A-1B-RD?
Additional datasheets, footprints and schematics for P26A-1B-RD are listed on our Part Details page. You can also find images and similar parts to P26A-1B-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P26A-1B-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P26A-1B-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P26A-1B-RD fall under?
The P26A-1B-RD is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to P26A-1B-RD when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P26A-1B-RD you can contact the distributor directly for product support, shipping queries etc.
Is the P26A-1B-RD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P26A-1B-RD have stock available?
There is no stock from authorised distributors for P26A-1B-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P26A-1B-RD often in real-time on the comparison pages.
What if I can't find stock of P26A-1B-RD?
You can fill out our help required form which you can use to request a quote for P26A-1B-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.