Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Fibreglass |
External Height - Metric | 122mm |
External Width - Metric | 251mm |
External Depth - Metric | 256.5mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P 252612?
Additional datasheets, footprints and schematics for P 252612 are listed on our Part Details page. You can also find images and similar parts to P 252612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P 252612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P 252612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P 252612 fall under?
The P 252612 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to P 252612 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P 252612 you can contact the distributor directly for product support, shipping queries etc.
Is the P 252612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P 252612 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for P 252612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P 252612 often in real-time on the comparison pages.
What if I can't find stock of P 252612?
You can fill out our help required form which you can use to request a quote for P 252612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.