Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$68.83
|
10
in stock
|
Buy Now | |
RS Americas
from US$63.04
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$64.91
|
10
in stock
|
Buy Now | |
element14
from US$86.05
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$64.36
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$76.83
|
-
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | - |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 25.7mm |
Panel Cutout Width | 50.8mm |
Operating Temperature Min | -26°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 25.7mm |
Panel Cutout Width | 50.8mm |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Electromechanical Counter, 6 Dig, 115VAC, Panel, Pushbutton Reset, 49 Series | Trumeter P2-4906 | RS Americas |
Electromechanical Totalizing Counter | Newark Electronics |
Counter: electromechanical | Transfer Multisort Elektronik |
Electromechanical Totalizer, (6) 4.0 mm H - White on Black Uni-directional, (count up) 115VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a P2-4906?
Additional datasheets, footprints and schematics for P2-4906 are listed on our Part Details page. You can also find images and similar parts to P2-4906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2-4906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2-4906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2-4906 fall under?
The P2-4906 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to P2-4906 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2-4906 you can contact the distributor directly for product support, shipping queries etc.
Is the P2-4906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2-4906 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for P2-4906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2-4906 often in real-time on the comparison pages.
What if I can't find stock of P2-4906?
You can fill out our help required form which you can use to request a quote for P2-4906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.