Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Product Range | 2400 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Gender | Plug |
Contact Gender | Pin |
No. of Rows | 2Rows |
RoHS Compliant | No |
Plug & Socket Connector, Plug, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a P2404AB?
Additional datasheets, footprints and schematics for P2404AB are listed on our Part Details page. You can also find images and similar parts to P2404AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2404AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2404AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2404AB fall under?
The P2404AB is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to P2404AB when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2404AB you can contact the distributor directly for product support, shipping queries etc.
Is the P2404AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2404AB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P2404AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2404AB often in real-time on the comparison pages.
What if I can't find stock of P2404AB?
You can fill out our help required form which you can use to request a quote for P2404AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.