Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Test Connector Type A | Pin Tip Plug Stackable |
---|---|
Test Connector Type B | Pin Tip Plug Stackable |
Voltage Rating | 3kV |
Current Rating | 5A |
Insulator Colour | Black |
Lead Length - Metric | 609.6mm |
Lead Length - Imperial | 24" |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Test Lead, Black, 609.6Mm, 5A | Newark Electronics |
Pin Tip Plug, Pin Tip Plug, Brass per QQ-B-626, Alloy 360, 1/2 Hard, 20 AWG | Pomona Electronics P-24-0 | RS Americas |
TEST LEAD, PIN TIP PLUG , 609.6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Aim-TTi P240 Safety Voltage Indicator Tester | Rapid Electronics |
Where can I find additional details, specifications and documents for a P-24-0?
Additional datasheets, footprints and schematics for P-24-0 are listed on our Part Details page. You can also find images and similar parts to P-24-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-24-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-24-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-24-0 fall under?
The P-24-0 is listed under Pomona Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P-24-0 when available in the Pomona Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-24-0 you can contact the distributor directly for product support, shipping queries etc.
Is the P-24-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-24-0 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for P-24-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-24-0 often in real-time on the comparison pages.
What if I can't find stock of P-24-0?
You can fill out our help required form which you can use to request a quote for P-24-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.