Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | DPDT-2NO / 2NC |
Product Range | - |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 12V |
Angle of Throw | 90° |
Actuation Type | Flat |
Actuator Type | Flat |
Behind Panel Depth | 44.9mm |
Contact Current @ Contact Voltage AC Max | 4A |
Contact Current @ Contact Voltage DC Max | 10A |
Contact Current AC Max | 2A |
Contact Current DC Max | 10A |
Contact Current Rating | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 12V |
External Width | 19mm |
Full Angle | 90° |
Indexing Angle | 90° |
No. of Positions | 2Ways |
Panel Thickness Max | 9.5mm |
Key Operated Switch, Dpdt-No/Dpdt-Nc, 10A, 250V | Newark Electronics |
KEYSWITCH, 2NO/2NC, 2 POS, STD KEY | Farnell |
Where can I find additional details, specifications and documents for a P2/3FCC 209?
Additional datasheets, footprints and schematics for P2/3FCC 209 are listed on our Part Details page. You can also find images and similar parts to P2/3FCC 209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2/3FCC 209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2/3FCC 209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2/3FCC 209 fall under?
The P2/3FCC 209 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P2/3FCC 209 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2/3FCC 209 you can contact the distributor directly for product support, shipping queries etc.
Is the P2/3FCC 209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2/3FCC 209 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P2/3FCC 209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2/3FCC 209 often in real-time on the comparison pages.
What if I can't find stock of P2/3FCC 209?
You can fill out our help required form which you can use to request a quote for P2/3FCC 209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.