Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Min | 0.054" |
Terminal Diagonal Max | 0.073" |
Wire Size AWG Max | 22AWG |
RoHS Compliant | Yes |
Wire Wrap, Sleeve, Regular, 22Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a P2224-5?
Additional datasheets, footprints and schematics for P2224-5 are listed on our Part Details page. You can also find images and similar parts to P2224-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2224-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2224-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2224-5 fall under?
The P2224-5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to P2224-5 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2224-5 you can contact the distributor directly for product support, shipping queries etc.
Is the P2224-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P2224-5 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for P2224-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2224-5 often in real-time on the comparison pages.
What if I can't find stock of P2224-5?
You can fill out our help required form which you can use to request a quote for P2224-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.