Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Min | 0.042" |
Outside Diameter Max | 0.073" |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diagonal Length Min | 1.24mm |
Terminal Diagonal Max | 1.87mm |
Wire Wrap Sleeve, Regular, 24Awg | Newark Electronics |
WIRE WRAP SLEEVE, REGULAR, 24AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Min | 0.042" |
Terminal Diagonal Max | 0.073" |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
Wire Wrapping Sleeve, 22-24 Awg | Jonard P2224 | RS Americas |
Where can I find additional details, specifications and documents for a P2224?
Additional datasheets, footprints and schematics for P2224 are listed on our Part Details page. You can also find images and similar parts to P2224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2224 fall under?
The P2224 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to P2224 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2224 you can contact the distributor directly for product support, shipping queries etc.
Is the P2224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2224 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for P2224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2224 often in real-time on the comparison pages.
What if I can't find stock of P2224?
You can fill out our help required form which you can use to request a quote for P2224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.