Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 690VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BUREAU VERITAS IEC LLOYDS NFC UNE |
Body Material | Ceramic |
Breaking Capacity Current AC | 80kA |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | Motor Rated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating V AC | 690V |
---|---|
Fuse Current | 20A |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Series | Class aM |
SVHC | No SVHC (16-Jun-2014) |
Approval Bodies | BUREAU |
Type aM fuse,20A 690V 14 x 51mm | RS |
Ferrule Fuse-Link, Size 14.3 x 51, aM, 120 kA, 690VAC, 20A, No Indicator | Mersen P218720 | RS Americas |
Where can I find additional details, specifications and documents for a P218720?
Additional datasheets, footprints and schematics for P218720 are listed on our Part Details page. You can also find images and similar parts to P218720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P218720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P218720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P218720 fall under?
The P218720 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to P218720 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P218720 you can contact the distributor directly for product support, shipping queries etc.
Is the P218720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P218720 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for P218720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P218720 often in real-time on the comparison pages.
What if I can't find stock of P218720?
You can fill out our help required form which you can use to request a quote for P218720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.