Status: | Unknown |
---|---|
Series: | SMD Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +150°C |
Resistance | 1kohm |
Product Range | SMD Series |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Material | Platinum |
Measuring Range | -200°C to +200°C |
Operating Temperature Max | 200°C |
Operating Temperature Min | -200°C |
Resistance @ Ice Point | 1000ohm |
Sensor Terminals | SMD |
Temperature Sensing Range | -50°C to +150°C |
Where can I find additional details, specifications and documents for a P1K0.1206.2P.A?
Additional datasheets, footprints and schematics for P1K0.1206.2P.A are listed on our Part Details page. You can also find images and similar parts to P1K0.1206.2P.A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1K0.1206.2P.A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1K0.1206.2P.A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1K0.1206.2P.A fall under?
The P1K0.1206.2P.A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to P1K0.1206.2P.A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1K0.1206.2P.A you can contact the distributor directly for product support, shipping queries etc.
Is the P1K0.1206.2P.A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1K0.1206.2P.A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P1K0.1206.2P.A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1K0.1206.2P.A often in real-time on the comparison pages.
What if I can't find stock of P1K0.1206.2P.A?
You can fill out our help required form which you can use to request a quote for P1K0.1206.2P.A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.