P18-P47-C Connectors by Panduit

TERMINAL PIN 1.8MM 22-18AWG UNINSUL

Status: Unknown
Series: Pan-Term Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$56.41
No stock
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range Pan-Term Series
Termination Crimp
Wire Size AWG Min 22AWG
Wire Size AWG Max 18AWG
Conductor Area CSA 1mm²
Pin Diameter 1.8mm
Insulator Colour -
Terminal Material Copper

Alternative Descriptions

TERMINAL, PIN, 1.8MM, 22-18AWG, UNINSUL | element14
Pin Terminal, 22 - 18 AWG, 1C, Copper/Tin-Plated, Non-Insulated, 100 Pack | Carlton-Bates
Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul | Newark Electronics
Terminals 22-18AWG PIN TERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P18-P47-C?

Additional datasheets, footprints and schematics for P18-P47-C are listed on our Part Details page. You can also find images and similar parts to P18-P47-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P18-P47-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P18-P47-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P18-P47-C fall under?

The P18-P47-C is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to P18-P47-C when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P18-P47-C you can contact the distributor directly for product support, shipping queries etc.

Is the P18-P47-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P18-P47-C have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for P18-P47-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P18-P47-C often in real-time on the comparison pages.

What if I can't find stock of P18-P47-C?

You can fill out our help required form which you can use to request a quote for P18-P47-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay