Status: | Unknown |
---|---|
Series: | P16 Series |
RoHS: | Unknown |
Prices starting from US$10.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.60
|
No stock
|
Buy Now | |
TTI Europe
from US$10.15
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$20.36
|
183
in stock
|
Buy Now | |
element14
from US$20.96
|
121
in stock
|
Buy Now | |
Farnell
from US$19.56
|
121
in stock
|
Buy Now | |
Distrelec
from US$22.71
|
35
in stock
|
Buy Now | |
RS Americas
from US$25.27
|
20
in stock
|
Buy Now | |
Avnet America
from US$13.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | P16 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | - |
Body Diameter | 16mm |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
External Length / Height | 23mm |
Full Power Rating Temperature | 40°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 750V |
Panel Cutout Diameter | 10.1mm |
Proof Voltage | 2500V |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Temperature Coefficient | ± 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 350V |
10K OHM 20% KNOB POTI | TTI Europe |
Potentiometer, 10Kohm, 20%, 1W | Newark Electronics |
POTENTIOMETER, 10KOHM, 16MM | element14 |
Vishay Rotary Potentiometer 10kOhm 1W ± | Distrelec |
P16 Series, Linear Potentiometer w/ Knob,10kOhm,+/-20%,1W,+/-150ppm/C, Panel Mnt | Vishay Dale P16NM103MAB15 | RS Americas |
P16 16mm 1 Turn Knob potentiometer 10K | RS |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P16NM103MAB15?
Additional datasheets, footprints and schematics for P16NM103MAB15 are listed on our Part Details page. You can also find images and similar parts to P16NM103MAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P16NM103MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P16NM103MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P16NM103MAB15 fall under?
The P16NM103MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P16NM103MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P16NM103MAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the P16NM103MAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P16NM103MAB15 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for P16NM103MAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P16NM103MAB15 often in real-time on the comparison pages.
What if I can't find stock of P16NM103MAB15?
You can fill out our help required form which you can use to request a quote for P16NM103MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.