Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$0.20
Product Range | P Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Diameter | 1.8mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal, Pin, 16-14Awg, Uninsulated | Newark Electronics |
Pin Terminal 14-16AWG PIN 19.1mm 4.1mm Tin Bulk | Avnet America |
Pin Terminal, 16 14 AWG, non-insulated, .49 pin length | Panduit P14-P47-M | RS Americas |
Pin Terminal, 16 - 14 AWG, 1C, Copper/Tin-Plated, Non-Insulated, 1000 Pack | Carlton-Bates |
Terminals Pin Term non-insul 16 - 14 AWG | Sager |
Where can I find additional details, specifications and documents for a P14-P47-M?
Additional datasheets, footprints and schematics for P14-P47-M are listed on our Part Details page. You can also find images and similar parts to P14-P47-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P14-P47-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P14-P47-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P14-P47-M fall under?
The P14-P47-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to P14-P47-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P14-P47-M you can contact the distributor directly for product support, shipping queries etc.
Is the P14-P47-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P14-P47-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for P14-P47-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P14-P47-M often in real-time on the comparison pages.
What if I can't find stock of P14-P47-M?
You can fill out our help required form which you can use to request a quote for P14-P47-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.