Status: | Unknown |
---|---|
Series: | P |
RoHS: | Compliant |
Load life stability 0.02 % typical at 8000 h at 70 °C under Pd (0.033 % maximum) |
Low temperature coefficient down to 5 ppm/°C (-55 °C; +155 °Cfie) |
Very low noise < -35 dB and voltage coefficient < 0.01 ppm/V |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦Â³Â¨Ã¨Â§Â£ |
åºâ€Ã§â€Â¨Ã¦Å’‡å— |
Application Note |
Datasheet |
---|
P |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Selector Guide - Chinese |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Vishay SMD Resistor 330mW, 1kOhm, 0.1%, 1206 | Distrelec |
Surface Mount Chip Resistor, Thin Film, P Series, 1 Kohm, 330 Mw, 0.1%, 200 V, 1206 [3216 Metric] |Vishay P1206Y1001BNT | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet America |
RES, 1K, 0.1%, 0.33W, 1206, THIN FILM | Farnell |
SMD Chip Resistor, 1 kOhm, � 0.1%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a P1206Y1001BNT?
Additional datasheets, footprints and schematics for P1206Y1001BNT are listed on our Part Details page. You can also find images and similar parts to P1206Y1001BNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1206Y1001BNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1206Y1001BNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1206Y1001BNT fall under?
The P1206Y1001BNT is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to P1206Y1001BNT when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1206Y1001BNT you can contact the distributor directly for product support, shipping queries etc.
Is the P1206Y1001BNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for P1206Y1001BNT have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for P1206Y1001BNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1206Y1001BNT often in real-time on the comparison pages.
What if I can't find stock of P1206Y1001BNT?
You can fill out our help required form which you can use to request a quote for P1206Y1001BNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.