Status: | Unknown |
---|---|
Series: | P |
RoHS: | Compliant |
Load life stability 0.02 % typical at 8000 h at 70 °C under Pd (0.033 % maximum) |
Low temperature coefficient down to 5 ppm/°C (-55 °C; +155 °Cfie) |
Very low noise < -35 dB and voltage coefficient < 0.01 ppm/V |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦Â³Â¨Ã¨Â§Â£ |
åºâ€Ã§â€Â¨Ã¦Å’‡å— |
Application Note |
Datasheet |
---|
P |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Selector Guide - Chinese |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, - 0.05%, 200 V, 1206 [3216 Metric] |Vishay P1206C1004WNT | Newark Electronics |
SMD Chip Resistor, 1 MOhm, ± 0.05%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet America |
RES, 1M, 0.05%, 0.33W, 1206, THIN FILM | Farnell |
SMD Chip Resistor, 1 MOhm, � 0.05%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a P1206C1004WNT?
Additional datasheets, footprints and schematics for P1206C1004WNT are listed on our Part Details page. You can also find images and similar parts to P1206C1004WNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1206C1004WNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1206C1004WNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1206C1004WNT you can contact the distributor directly for product support, shipping queries etc.
Is the P1206C1004WNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for P1206C1004WNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for P1206C1004WNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1206C1004WNT often in real-time on the comparison pages.
What if I can't find stock of P1206C1004WNT?
You can fill out our help required form which you can use to request a quote for P1206C1004WNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.