Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stroke Length Max | 50mm |
---|---|
Overall Height | 330mm |
Force Capacity | - |
Product Range | - |
Height | 330mm |
Holding Force | 1200kg |
Throat Capacity | 60mm |
Weight | 7.35kg |
Working Distance | 100mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stroke Length Max | 50mm |
---|---|
Overall Height | 330mm |
Height | 330mm |
Holding Force | 1200kg |
Throat Capacity | 60mm |
Weight | 7.35kg |
Working Distance | 100mm |
RoHS Compliant | NA |
Press, Manual Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a P1200PR?
Additional datasheets, footprints and schematics for P1200PR are listed on our Part Details page. You can also find images and similar parts to P1200PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1200PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1200PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1200PR fall under?
The P1200PR is listed under Tools & Maintenance > Hand Tools > Metalworking Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to P1200PR when available in the Metalworking Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1200PR you can contact the distributor directly for product support, shipping queries etc.
Is the P1200PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1200PR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P1200PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1200PR often in real-time on the comparison pages.
What if I can't find stock of P1200PR?
You can fill out our help required form which you can use to request a quote for P1200PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.