Status: | Unknown |
---|---|
Series: | P11S Series |
RoHS: | Unknown |
Prices starting from US$11.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.92
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$17.57
|
29
in stock
|
Buy Now | |
element14
from US$18.45
|
29
in stock
|
Buy Now | |
Farnell
from US$16.96
|
29
in stock
|
Buy Now | |
Distrelec
from US$18.28
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
10
in stock
|
Buy Now | |
Rutronik
from US$11.81
|
-
|
Buy Now | |
Avnet America
from US$19.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | P11S Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 2 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
Contact Resistance Variation - | 2% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 2ohm |
External Depth | 16.18mm |
External Length / Height | 13mm |
External Width | 12.5mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 200ohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1500V |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thread Size | M10 x 9.5 |
P11 Modular Cermet Potentiometer 2x 10K | RS |
Rotary Potentiometer, Cermet, P11S Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Vishay P11S2V0FLSY00103KA | Newark Electronics |
POTENTIOMETER, 10K DUAL GANG LINEAR | element14 |
Vishay Potentiometer 2x 10kOhm 1W ± | Distrelec |
P11S 10K 10% LIN 1W | Rutronik |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a P11S2V0FLSY00103KA?
Additional datasheets, footprints and schematics for P11S2V0FLSY00103KA are listed on our Part Details page. You can also find images and similar parts to P11S2V0FLSY00103KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P11S2V0FLSY00103KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P11S2V0FLSY00103KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P11S2V0FLSY00103KA fall under?
The P11S2V0FLSY00103KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P11S2V0FLSY00103KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P11S2V0FLSY00103KA you can contact the distributor directly for product support, shipping queries etc.
Is the P11S2V0FLSY00103KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P11S2V0FLSY00103KA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for P11S2V0FLSY00103KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P11S2V0FLSY00103KA often in real-time on the comparison pages.
What if I can't find stock of P11S2V0FLSY00103KA?
You can fill out our help required form which you can use to request a quote for P11S2V0FLSY00103KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.