Status: | Unknown |
---|---|
Series: | Pan-Punch Series |
RoHS: | Compliant |
Accessory Type | Jumper Trough with Legs |
---|---|
For Use With | Panduit GP6 Plus & Pan-Punch Bases |
Product Range | Pan-Punch Series |
External Height | 67.3mm |
External Length | 215.9mm |
RoHS Compliant | Yes |
Pan-Punch Jumper Trough With Legs, Thermoplastic | Newark Electronics |
GIGA PUNCH JUMPER TROUGH | Avnet America |
Jumper Trough with Legs | Panduit P110JTW-X | RS Americas |
Jumper Trough, Polycarbonate, Beige, Screw On Mount, Pack of 10 | Carlton-Bates |
Wire Ducting & Raceways Jumper Trough with Legs | Sager |
Where can I find additional details, specifications and documents for a P110JTW-X?
Additional datasheets, footprints and schematics for P110JTW-X are listed on our Part Details page. You can also find images and similar parts to P110JTW-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P110JTW-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P110JTW-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P110JTW-X fall under?
The P110JTW-X is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to P110JTW-X when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P110JTW-X you can contact the distributor directly for product support, shipping queries etc.
Is the P110JTW-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P110JTW-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for P110JTW-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P110JTW-X often in real-time on the comparison pages.
What if I can't find stock of P110JTW-X?
You can fill out our help required form which you can use to request a quote for P110JTW-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.