Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -200°C |
---|---|
Sensing Temperature Max | +600°C |
Resistance | 10kohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Temperature Sensing Range | -200°C to +600°C |
Where can I find additional details, specifications and documents for a P10K.520.6W.B.010.D?
Additional datasheets, footprints and schematics for P10K.520.6W.B.010.D are listed on our Part Details page. You can also find images and similar parts to P10K.520.6W.B.010.D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P10K.520.6W.B.010.D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P10K.520.6W.B.010.D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P10K.520.6W.B.010.D fall under?
The P10K.520.6W.B.010.D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to P10K.520.6W.B.010.D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P10K.520.6W.B.010.D you can contact the distributor directly for product support, shipping queries etc.
Is the P10K.520.6W.B.010.D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P10K.520.6W.B.010.D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P10K.520.6W.B.010.D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P10K.520.6W.B.010.D often in real-time on the comparison pages.
What if I can't find stock of P10K.520.6W.B.010.D?
You can fill out our help required form which you can use to request a quote for P10K.520.6W.B.010.D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.