Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Multi-Purpose |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Transparent |
Internal Diameter | 3.759mm |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Sleeving, Protective Flex, 3.759Mm, Transparent, 100Ft | Newark Electronics |
Sleeving, FleXible, Multi-Purpose, 30.5 m, 100 ft, 3.759 mm, PVC | Alpha Wire P1057 CL005 | RS Americas |
Where can I find additional details, specifications and documents for a P1057 CL005?
Additional datasheets, footprints and schematics for P1057 CL005 are listed on our Part Details page. You can also find images and similar parts to P1057 CL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1057 CL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1057 CL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1057 CL005 fall under?
The P1057 CL005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to P1057 CL005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1057 CL005 you can contact the distributor directly for product support, shipping queries etc.
Is the P1057 CL005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P1057 CL005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for P1057 CL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1057 CL005 often in real-time on the comparison pages.
What if I can't find stock of P1057 CL005?
You can fill out our help required form which you can use to request a quote for P1057 CL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.