P1051IN CL007 Cable Management by Alpha Wire

SLEEVING, PROTECTIVE FLEX, 25.4MM, TRANSISTOR, 50FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.26

Distributor Stock
Logo for Newark
Newark
from US$125.12
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
412
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
137
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$137.43
-
Buy Now
Logo for Farnell
Farnell
from US$115.26
-
Buy Now

Specifications

Sleeving / Tubing Type Flexible
Sleeving Material PVC (Polyvinylchloride)
Sleeving Colour Transparent
Internal Diameter 25.4mm
Length - Metric 15.24m
Length - Imperial 50ft
RoHS Compliant Yes

Alternative Descriptions

PVC1051IN CLEAR 50 FT P1051IN CL007 | Heilind Electronics
Sleeving, Protective Flex, 25.4Mm, Transistor, 50Ft | Newark Electronics
Tubing, PVC, Clear, 1 in. ID, UL VW-1/224, CSA 198, MIL-I-631D, 50 ft | Alpha Wire P1051IN CL007 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P1051IN CL007?

Additional datasheets, footprints and schematics for P1051IN CL007 are listed on our Part Details page. You can also find images and similar parts to P1051IN CL007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P1051IN CL007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1051IN CL007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P1051IN CL007 fall under?

The P1051IN CL007 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to P1051IN CL007 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P1051IN CL007 you can contact the distributor directly for product support, shipping queries etc.

Is the P1051IN CL007 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P1051IN CL007 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for P1051IN CL007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P1051IN CL007 often in real-time on the comparison pages.

What if I can't find stock of P1051IN CL007?

You can fill out our help required form which you can use to request a quote for P1051IN CL007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay