Status: | Unknown |
---|---|
Series: | T0 Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 25A |
Approvals / Standards | CSA EN IEC UL |
IP Rating | IP65 |
Product Range | T0 Series |
SVHC | No SVHC (17-Dec-2015) |
Current Rating | 25A |
Switching AC3 Power Max | 13kW |
Switch-disconnector | Transfer Multisort Elektronik |
Switch, Isolator, 3 Pole, 25A, 690V | Newark Electronics |
Switch Disconnector,3 Pole, Base Mount, Non-Fused, No, 25 A, 13 Kw, IP65 | Eaton - Cutler Hammer P1-25/V/SVB | RS Americas |
Eaton Emergency Stop Switch 19.6 A @ 230 VAC / 25 A @ 60 VDC 690VAC Panel Mount | Distrelec |
ISOLATOR, INTERLOCK, 25A, 3POLE | Farnell |
Where can I find additional details, specifications and documents for a P1-25/V/SVB?
Additional datasheets, footprints and schematics for P1-25/V/SVB are listed on our Part Details page. You can also find images and similar parts to P1-25/V/SVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1-25/V/SVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1-25/V/SVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1-25/V/SVB fall under?
The P1-25/V/SVB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to P1-25/V/SVB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1-25/V/SVB you can contact the distributor directly for product support, shipping queries etc.
Is the P1-25/V/SVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1-25/V/SVB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for P1-25/V/SVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1-25/V/SVB often in real-time on the comparison pages.
What if I can't find stock of P1-25/V/SVB?
You can fill out our help required form which you can use to request a quote for P1-25/V/SVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.