Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -200°C |
---|---|
Sensing Temperature Max | +600°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Temperature Sensing Range | -200°C to +600°C |
Where can I find additional details, specifications and documents for a P0K1.520.6W.Y.010?
Additional datasheets, footprints and schematics for P0K1.520.6W.Y.010 are listed on our Part Details page. You can also find images and similar parts to P0K1.520.6W.Y.010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0K1.520.6W.Y.010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0K1.520.6W.Y.010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0K1.520.6W.Y.010 fall under?
The P0K1.520.6W.Y.010 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to P0K1.520.6W.Y.010 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0K1.520.6W.Y.010 you can contact the distributor directly for product support, shipping queries etc.
Is the P0K1.520.6W.Y.010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0K1.520.6W.Y.010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P0K1.520.6W.Y.010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0K1.520.6W.Y.010 often in real-time on the comparison pages.
What if I can't find stock of P0K1.520.6W.Y.010?
You can fill out our help required form which you can use to request a quote for P0K1.520.6W.Y.010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.