Status: | Unknown |
---|---|
Series: | 200°C Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +200°C |
Resistance | 100ohm |
Product Range | 200°C Series |
SVHC | No SVHC (15-Jun-2015) |
Temperature Sensing Range | -50°C to +200°C |
Where can I find additional details, specifications and documents for a P0K1.232.2I.B.1000-3?
Additional datasheets, footprints and schematics for P0K1.232.2I.B.1000-3 are listed on our Part Details page. You can also find images and similar parts to P0K1.232.2I.B.1000-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0K1.232.2I.B.1000-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0K1.232.2I.B.1000-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0K1.232.2I.B.1000-3 fall under?
The P0K1.232.2I.B.1000-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to P0K1.232.2I.B.1000-3 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0K1.232.2I.B.1000-3 you can contact the distributor directly for product support, shipping queries etc.
Is the P0K1.232.2I.B.1000-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0K1.232.2I.B.1000-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P0K1.232.2I.B.1000-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0K1.232.2I.B.1000-3 often in real-time on the comparison pages.
What if I can't find stock of P0K1.232.2I.B.1000-3?
You can fill out our help required form which you can use to request a quote for P0K1.232.2I.B.1000-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.